Microchip Technology, Inc. Microcontrollers AT32UC3A0512-CTUT

Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A0512-CTUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A0512-CTUT-ND
Microcontrollers AT32UC3A0512-CTUT-ND
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3A0512-CTUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3A0512-CTUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3A0512-CTUT
IC MCU 32BIT 512KB FLSH 144FFBGA Product overview: AT32UC3A0512-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-CTU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 144FFBGA Product overview: AT32UC3A0512-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-CTUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUT - 199404-AT32UC3A0512-CTUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUT
199404-AT32UC3A0512-CTUT
Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUT 199404-AT32UC3A0512-CTUT
Manufacturer: Microchip Technology Win Source Part Number: 199404-AT32UC3A0512- CTUT Packaging: Tray Core Processor: AVR Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-FFBGA (11x11) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199404-AT32UC3A0512-CTUT
Packaging: Tray
Core Processor: AVR
Number of I/O: 109
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-FFBGA (11x11)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A0512-CTUT
32-bit Microcontrollers - MCU AT32UC3A0512-CTUT
32-bit Microcontrollers - MCU 512KB, 144FFBGA Ind

32-bit Microcontrollers - MCU 512KB, 144FFBGA Ind

Buy Now Datasheet
Microcontrollers - AT32UC3A0512-CTUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A0512-CTUT
Microcontrollers AT32UC3A0512-CTUT
IC MCU 32BIT 512KB FLSH 144FFBGA

IC MCU 32BIT 512KB FLSH 144FFBGA

Supplier's Site Datasheet
Microcontrollers - AT32UC3A0512-CTUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0512-CTUT
Microcontrollers AT32UC3A0512-CTUT
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A0512-CTUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A0512-CTUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A0512-CTUT
IC MCU 32BIT 512KB FLSH 144FFBGA

IC MCU 32BIT 512KB FLSH 144FFBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A0512-CTUT
Embedded - Microcontrollers AT32UC3A0512-CTUT
IC MCU 32BIT 512KB FLSH 144FFBGA

IC MCU 32BIT 512KB FLSH 144FFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 66Mhz, Ffbga-144; Product Range Microchip - 68T4483 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 66Mhz, Ffbga-144; Product Range Microchip
68T4483
Mcu, 32Bit, 66Mhz, Ffbga-144; Product Range Microchip 68T4483
MCU, 32BIT, 66MHZ, FFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 66MHZ, FFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A0512-CTUT-ND 685-AT32UC3A0512-CTUT 199404-AT32UC3A0512-CTUT AT32UC3A0512-CTUT AT32UC3A0512-CTUT AT32UC3A0512-CTUT AT32UC3A0512-CTUT AT32UC3A0512-CTUT 68T4483
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUT 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 66Mhz, Ffbga-144; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CSL40MCAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 11 KB
Supply Voltage 4.5 to 5.5 volts
View Details
8 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details