Microchip Technology, Inc. Microcontrollers AT32UC3A0512-CTUR

Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)
Request a Quote
Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT32UC3A microcontroller is a high-performance, low-power 32-bit device operating at a maximum frequency of 66 MHz. It features a compact single-cycle RISC instruction set, including DSP instructions, and achieves up to 91 DMIPS at 66 MHz. The microcontroller includes a memory protection unit and a multi-hierarchy bus system for efficient data transfers. It offers various memory configurations with internal high-speed flash options ranging from 128K to 512K bytes, along with SRAM for fast access. The AT32UC3A supports multiple communication interfaces, including USB 2.0, Ethernet MAC, and several serial protocols such as USART and SPI. It also incorporates a robust interrupt controller, a real-time clock, and a watchdog timer, enhancing its suitability for real-time applications. The device is available in a 144-pin TFBGA package and operates with a single 3.3V power supply or dual supply options. This microcontroller is designed for cost-sensitive embedded applications, emphasizing low power consumption and high performance.

Datasheet Summary
Powered by GS/AI

The AT32UC3A microcontroller is a high-performance, low-power 32-bit device operating at a maximum frequency of 66 MHz. It features a compact single-cycle RISC instruction set, including DSP instructions, and achieves up to 91 DMIPS at 66 MHz. The microcontroller includes a memory protection unit and a multi-hierarchy bus system for efficient data transfers. It offers various memory configurations with internal high-speed flash options ranging from 128K to 512K bytes, along with SRAM for fast access. The AT32UC3A supports multiple communication interfaces, including USB 2.0, Ethernet MAC, and several serial protocols such as USART and SPI. It also incorporates a robust interrupt controller, a real-time clock, and a watchdog timer, enhancing its suitability for real-time applications. The device is available in a 144-pin TFBGA package and operates with a single 3.3V power supply or dual supply options. This microcontroller is designed for cost-sensitive embedded applications, emphasizing low power consumption and high performance.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A0512-CTURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A0512-CTURTR-ND
Microcontrollers AT32UC3A0512-CTURTR-ND
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUR - 1019372-AT32UC3A0512-CTUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUR
1019372-AT32UC3A0512-CTUR
Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUR 1019372-AT32UC3A0512-CTUR
Manufacturer: Microchip Technology Win Source Part Number: 1019372-AT32UC3A0512 -CTUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-FFBGA (11x11) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019372-AT32UC3A0512-CTUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 109
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-FFBGA (11x11)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3A0512-CTUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3A0512-CTUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3A0512-CTUR
IC MCU 32BIT 512KB FLSH 144FFBGA Product overview: AT32UC3A0512-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-CTU R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 144FFBGA Product overview: AT32UC3A0512-CTUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-CTUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A0512-CTUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A0512-CTUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A0512-CTUR
IC MCU 32BIT 512KB FLSH 144FFBGA

IC MCU 32BIT 512KB FLSH 144FFBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A0512-CTUR
Embedded - Microcontrollers AT32UC3A0512-CTUR
IC MCU 32BIT 512KB FLSH 144FFBGA

IC MCU 32BIT 512KB FLSH 144FFBGA

Supplier's Site Datasheet
Microcontrollers - AT32UC3A0512-CTUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0512-CTUR
Microcontrollers AT32UC3A0512-CTUR
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-FFBGA (11x11)

Buy Now Datasheet
Microcontrollers - AT32UC3A0512-CTUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A0512-CTUR
Microcontrollers AT32UC3A0512-CTUR
IC MCU 32BIT 512KB FLSH 144FFBGA

IC MCU 32BIT 512KB FLSH 144FFBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip - 72T3206 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip
72T3206
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip 72T3206
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, Avr32, 32Bit, 66Mhz, Tfbga-144; Product Range Microchip - 68T4482 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Avr32, 32Bit, 66Mhz, Tfbga-144; Product Range Microchip
68T4482
Mcu, Avr32, 32Bit, 66Mhz, Tfbga-144; Product Range Microchip 68T4482
MCU, AVR32, 32BIT, 66MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:66MHz; Program Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, AVR32, 32BIT, 66MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Device Core:AVR32; Data Bus Width:32bit; Operating Frequency Max:66MHz; Program Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A0512-CTUR
32-bit Microcontrollers - MCU AT32UC3A0512-CTUR
32-bit Microcontrollers - MCU 512KB, 144FFBGA Ind

32-bit Microcontrollers - MCU 512KB, 144FFBGA Ind

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A0512-CTURTR-ND 1019372-AT32UC3A0512-CTUR 685-AT32UC3A0512-CTUR AT32UC3A0512-CTUR AT32UC3A0512-CTUR AT32UC3A0512-CTUR AT32UC3A0512-CTUR 72T3206 68T4482 AT32UC3A0512-CTUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A0512-CTUR 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tfbga-144; Product Range Microchip Mcu, Avr32, 32Bit, 66Mhz, Tfbga-144; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details