Win Source Part Number: 1336761-AT32UC3A0512
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR®32 UC3 A0
Core Processor: AVR
Speed: 66MHz
Package: Tape & Reel
Standard Package: 800
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 109
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT32UC3
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: AT32UC3A0512-ALUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-ALU
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
32-bit Microcontrollers - MCU 512KB, 144LQFP 85deg. Green
IC MCU 32BIT 512KB FLASH 144LQFP
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1336761-AT32UC3A0512-ALUR | 685-AT32UC3A0512-ALUR | AT32UC3A0512-ALURTR-ND | AT32UC3A0512-ALUR | AT32UC3A0512-ALUR | AT32UC3A0512-ALUR | AT32UC3A0512-ALUR | AT32UC3A0512-ALUR | 68T4480 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.6 volts | 1.65 to 3.6 volts |