RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PBGA144
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)
IC MCU 32BIT 256KB FLSH 144FFBGA
32-bit Microcontrollers - MCU 256KB, 144FFBGA Ind
IC MCU 32BIT 256KB FLSH 144FFBGA
MCU, 32BIT, 66MHZ, FFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:144Pins RoHS Compliant: Yes
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-FFBGA (11x11)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3A0256-CTUT | AT32UC3A0256-CTUT-ND | AT32UC3A0256-CTUT | AT32UC3A0256-CTUT | AT32UC3A0256-CTUT | 68T4476 | AT32UC3A0256-CTUT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 66Mhz, Ffbga-144; Product Range Microchip | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | |||||
| Package Type | BGA; Other; BGA144 | Other; 144-TFBGA | BGA; Other; 144-TFBGA | ||||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz |