AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)
IC MCU 32BIT 128KB FLSH 144FFBGA
IC MCU 32BIT 128KB FLSH 144FFBGA
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-FFBGA (11x11)
MCU, 32BIT, 66MHZ, FFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:144Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB, 144FBGA Ind, w/AES Mod.
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3A0128-CTUT-ND | AT32UC3A0128-CTUT | AT32UC3A0128-CTUT | AT32UC3A0128-CTUT | 68T4471 | AT32UC3A0128-CTUT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 66Mhz, Ffbga-144; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |