IC MCU 32BIT ROMLESS 256CTBGA Product overview: AT32AP7000-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32AP7000-CTUT can be used for catalog matching and distributor lookup.
AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-CTBGA (17x17)
Manufacturer: Atmel
Win Source Part Number: 1148383-AT32AP7000-C
Family Name: AT32AP7000
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ZA9L10D1NW2CSGA499; ZA9L1010NW2CSGA418; ZA9L106DNW2CSGA434;
Introduction Date: April 19, 2006
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
AVR AVR®32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-CTBGA (17x17)
IC MCU 32BIT ROMLESS 256CTBGA
IC MCU 32BIT ROMLESS 256CTBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT32AP7000-CTUT | AT32AP7000-CTUT-ND | 1148383-AT32AP7000-CTUT | AT32AP7000-CTUT | AT32AP7000-CTUT | AT32AP7000-CTUT |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT32AP7000-CTUT | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 volts | |||
| Package Type | Other; Tray | Other; 256-LBGA | BGA; Other; 256-LBGA | BGA; Other; 256-LBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |