Microchip Technology, Inc. Sensors, Transducers Temperature Sensors Analog and Digital Output AT30TSE758A-SS8M-T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Type: I²C/SMBus Voltage - Supply: 1.7V ~ 5.5V Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Accuracy - Highest (Lowest): ±1°C (±3°C)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Type: I²C/SMBus Voltage - Supply: 1.7V ~ 5.5V Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Accuracy - Highest (Lowest): ±1°C (±3°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors Analog and Digital Output - AT30TSE758A-SS8M-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors Analog and Digital Output
AT30TSE758A-SS8M-T
Sensors, Transducers Temperature Sensors Analog and Digital Output AT30TSE758A-SS8M-T
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Type: I²C/SMBus Voltage - Supply: 1.7V ~ 5.5V Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Accuracy - Highest (Lowest): ±1°C (±3°C)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Sensors, Transducers Temperature Sensors Analog and Digital Output
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Type: I²C/SMBus
Voltage - Supply: 1.7V ~ 5.5V
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest): ±1°C (±3°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
AT30TSE758A-SS8M-T
Board Mount Temperature Sensors AT30TSE758A-SS8M-T
Board Mount Temperature Sensors 1-ch TmpSnsr NV Reg I2C 1.7V-5.5V 1MHz

Board Mount Temperature Sensors 1-ch TmpSnsr NV Reg I2C 1.7V-5.5V 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number AT30TSE758A-SS8M-T AT30TSE758A-SS8M-T
Product Name Sensors, Transducers Temperature Sensors Analog and Digital Output Board Mount Temperature Sensors
Unlock Full Specs
to access all available technical data