Microchip Technology, Inc. Sensors, Transducers Temperature Sensors Analog and Digital Output AT30TS75A-SS8M-B

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tube Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Output Type: I²C/SMBus Voltage - Supply: 1.7V ~ 5.5V Accuracy - Highest (Lowest): ±1°C (±3°C)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tube Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Output Type: I²C/SMBus Voltage - Supply: 1.7V ~ 5.5V Accuracy - Highest (Lowest): ±1°C (±3°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors Analog and Digital Output - AT30TS75A-SS8M-B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors Analog and Digital Output
AT30TS75A-SS8M-B
Sensors, Transducers Temperature Sensors Analog and Digital Output AT30TS75A-SS8M-B
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tube Product Status: Active Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Output Type: I²C/SMBus Voltage - Supply: 1.7V ~ 5.5V Accuracy - Highest (Lowest): ±1°C (±3°C)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Sensors, Transducers Temperature Sensors Analog and Digital Output
Package: Tube
Product Status: Active
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Output Type: I²C/SMBus
Voltage - Supply: 1.7V ~ 5.5V
Accuracy - Highest (Lowest): ±1°C (±3°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
AT30TS75A-SS8M-B
Board Mount Temperature Sensors AT30TS75A-SS8M-B
Board Mount Temperature Sensors 1-ch Tmp Snsr I2C - 3.4MHz Ind Hi-Temp

Board Mount Temperature Sensors 1-ch Tmp Snsr I2C - 3.4MHz Ind Hi-Temp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number AT30TS75A-SS8M-B AT30TS75A-SS8M-B
Product Name Sensors, Transducers Temperature Sensors Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
 - 3428928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Nozzle Thermocouples - Style TNW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details