Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-UFM12-T

Description
Win Source Part Number: 1381468-AT30TS74-UFM 12-T Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 pcs Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT30TS74 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381468-AT30TS74-UFM 12-T Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 pcs Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT30TS74 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM12-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-UFM12-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-UFM12-T
Win Source Part Number: 1381468-AT30TS74-UFM 12-T Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 pcs Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT30TS74 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381468-AT30TS74-UFM12-T
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Features: One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 5,000 pcs
Output Type: I²C/SMBus
Test Condition: -20°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AT30TS74
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number AT30TS74-UFM12-T
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details