Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-MA8M-T

Description
Win Source Part Number: 1337817-AT30TS74-MA8 M-T Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution Package: Tape & Reel Standard Package: 5,000 Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT30TS74
Request a Quote Datasheet
Description
Win Source Part Number: 1337817-AT30TS74-MA8 M-T Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution Package: Tape & Reel Standard Package: 5,000 Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT30TS74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS74-MA8M-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-MA8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-MA8M-T
Win Source Part Number: 1337817-AT30TS74-MA8 M-T Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution Package: Tape & Reel Standard Package: 5,000 Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT30TS74

Win Source Part Number: 1337817-AT30TS74-MA8M-T
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution
Package: Tape & Reel
Standard Package: 5,000
Output Type: I²C/SMBus
Test Condition: -20°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AT30TS74

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
AT30TS74-MA8M-T
Board Mount Temperature Sensors AT30TS74-MA8M-T
Board Mount Temperature Sensors I2C1.7-5.5V 3.4MHz Ind High Tmp 8-UDFN

Board Mount Temperature Sensors I2C1.7-5.5V 3.4MHz Ind High Tmp 8-UDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number AT30TS74-MA8M-T AT30TS74-MA8M-T
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5912 - Newark, An Avnet Company
Specs
Basic Element Used RTD
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouples, Temperature Probes - 2084-EVA-2311-NA-ND - DigiKey
Specs
Sensed Temperature -4 to 131 F (-20 to 55 C)
Sensor Termination Type Bare or Insulated Lead Wires
View Details