Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962307-AT25256BSSPDT
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 5 MHz
Interface: SPI, Serial
Access Time: 40 ns
Density: 256 kb
Number of Pins: 8
Categories: OEM Parts(A-B)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 7 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962307-AT25256BSSPDT |
| Product Name | OEM Parts - OEM Parts (A - B) - AT25256BSSPDT |