EEPROM, 1KX8, Serial
Win Source Part Number: 986291-AT25080AN-SQ2
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 40 ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Atmel
Other Names: 2156-AT25080AN-SQ27D
RoHS Status: Not applicable
IC EEPROM 8KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 5 MHz 40 ns 8-SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25080AN-SQ27DB | 986291-AT25080AN-SQ27DB | AT25080AN-SQ27DB | AT25080AN-SQ27DB |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Package Type | SOIC; SOIC8 | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Access Time | 40 ns | 40 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |