Atmel Corporation Memory - EEPROM - AT24MAC402-SSHM-T AT24MAC402-SSHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 849481-AT24MAC402-SS HM-T Features: Memory IC 1 MHz 550 ns Package: Reel - TR Family Name: AT24MAC402 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24MAC402-SSHM-T SL901TR-ND, AT24MAC402-SSHM-T SL901DKR-ND, AT24MAC402SSHMT, AT24MAC402-SSHM-TDKR , AT24MAC402-SSHM-TCT, AT24MAC402-SSHM-T SL901DKR, AT24MAC402-SSHM-T SL901TR, AT24MAC402-SSHM-TTR, AT24MAC402-SSHM-T SL901CT-ND, AT24MAC402-SSHM-T SL901CT
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 849481-AT24MAC402-SS HM-T Features: Memory IC 1 MHz 550 ns Package: Reel - TR Family Name: AT24MAC402 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24MAC402-SSHM-T SL901TR-ND, AT24MAC402-SSHM-T SL901DKR-ND, AT24MAC402SSHMT, AT24MAC402-SSHM-TDKR , AT24MAC402-SSHM-TCT, AT24MAC402-SSHM-T SL901DKR, AT24MAC402-SSHM-T SL901TR, AT24MAC402-SSHM-TTR, AT24MAC402-SSHM-T SL901CT-ND, AT24MAC402-SSHM-T SL901CT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24MAC402-SSHM-T is a 2-Kbit (256 x 8) serial EEPROM that operates on an I²C-compatible (2-wire) interface. It supports a wide supply voltage range from 1.7V to 5.5V and is optimized for low-voltage applications. The device features a factory-programmed EUI-48 address, which is permanently write-protected, and includes a unique 128-bit serial number also stored in a protected area. The AT24MAC402 offers multiple write protection options, including a hardware write protect pin and both permanent and reversible software write protection for the first half of the memory array. It supports 16-byte page write modes and allows partial page writes, with a maximum write cycle time of 5ms. The device is rated for 1,000,000 write cycles and has a data retention period of up to 100 years. Available in various package types, including 8-lead SOIC, TSSOP, UDFN, and SOT23, the AT24MAC402 is suitable for a range of industrial and commercial applications where reliability and low power consumption are critical.

Datasheet Summary
Powered by GS/AI

The AT24MAC402-SSHM-T is a 2-Kbit (256 x 8) serial EEPROM that operates on an I²C-compatible (2-wire) interface. It supports a wide supply voltage range from 1.7V to 5.5V and is optimized for low-voltage applications. The device features a factory-programmed EUI-48 address, which is permanently write-protected, and includes a unique 128-bit serial number also stored in a protected area. The AT24MAC402 offers multiple write protection options, including a hardware write protect pin and both permanent and reversible software write protection for the first half of the memory array. It supports 16-byte page write modes and allows partial page writes, with a maximum write cycle time of 5ms. The device is rated for 1,000,000 write cycles and has a data retention period of up to 100 years. Available in various package types, including 8-lead SOIC, TSSOP, UDFN, and SOT23, the AT24MAC402 is suitable for a range of industrial and commercial applications where reliability and low power consumption are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24MAC402-SSHM-T - 849481-AT24MAC402-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24MAC402-SSHM-T
849481-AT24MAC402-SSHM-T
Memory - EEPROM - AT24MAC402-SSHM-T 849481-AT24MAC402-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 849481-AT24MAC402-SS HM-T Features: Memory IC 1 MHz 550 ns Package: Reel - TR Family Name: AT24MAC402 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24MAC402-SSHM-T SL901TR-ND, AT24MAC402-SSHM-T SL901DKR-ND, AT24MAC402SSHMT, AT24MAC402-SSHM-TDKR , AT24MAC402-SSHM-TCT, AT24MAC402-SSHM-T SL901DKR, AT24MAC402-SSHM-T SL901TR, AT24MAC402-SSHM-TTR, AT24MAC402-SSHM-T SL901CT-ND, AT24MAC402-SSHM-T SL901CT

Manufacturer: Microchip Technology
Win Source Part Number: 849481-AT24MAC402-SSHM-T
Features: Memory IC 1 MHz 550 ns
Package: Reel - TR
Family Name: AT24MAC402
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24MAC402-SSHM-T SL901TR-ND, AT24MAC402-SSHM-T SL901DKR-ND, AT24MAC402SSHMT, AT24MAC402-SSHM-TDKR, AT24MAC402-SSHM-TCT, AT24MAC402-SSHM-T SL901DKR, AT24MAC402-SSHM-T SL901TR, AT24MAC402-SSHM-TTR, AT24MAC402-SSHM-T SL901CT-ND, AT24MAC402-SSHM-T SL901CT

Buy Now Datasheet
Memory - AT24MAC402-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24MAC402-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24MAC402-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24MAC402-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24MAC402-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24MAC402-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC402-SSHM- T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24MAC402-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC402-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT24MAC402-SSHM-T - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X8, Serial, CMOS, PDSO8

EEPROM, 256X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
IC EEPROM 2K I2C 1MHZ 8SOIC - 536-AT24MAC402-SSHM-T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K I2C 1MHZ 8SOIC
536-AT24MAC402-SSHM-T
IC EEPROM 2K I2C 1MHZ 8SOIC 536-AT24MAC402-SSHM-T
IC EEPROM 2K I2C 1MHZ 8SOIC

IC EEPROM 2K I2C 1MHZ 8SOIC

Supplier's Site
Memory - AT24MAC402-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Memory - AT24MAC402-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24MAC402-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24MAC402-SSHM-T
Integrated Circuits (ICs) - Memory AT24MAC402-SSHM-T
AT24MAC402 - EEPROM, 256X8, SERI

AT24MAC402 - EEPROM, 256X8, SERI

Supplier's Site
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip - 55AC1253 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip
55AC1253
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip 55AC1253
EEPROM, 2KBIT, I2C, 1MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 1MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 849481-AT24MAC402-SSHM-T AT24MAC402-SSHM-TDKR-ND 774-AT24MAC402-SSHM-T AT24MAC402-SSHM-T 536-AT24MAC402-SSHM-T AT24MAC402-SSHM-T AT24MAC402-SSHM-T AT24MAC402-SSHM-T 55AC1253 AT24MAC402-SSHM-T
Product Name Memory - EEPROM - AT24MAC402-SSHM-T Memory 1MHZ Memory IC and Storage Component IC EEPROM 2K I2C 1MHZ 8SOIC Memory Memory Integrated Circuits (ICs) - Memory Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 2.5V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 450 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24AA08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 8 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers