Atmel Corporation Integrated Circuits (ICs) - Memory - Memory AT24C64AN-10SQ-2.7

Description
Manufacturer: Atmel Win Source Part Number: 1323323-AT24C64AN-10 SQ-2.7 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900 ns Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 2156-AT24C64AN-10SQ- 2.7,ATMATMAT24C64AN- 10SQ-2.7 Base Product Number: AT24C64 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1323323-AT24C64AN-10 SQ-2.7 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900 ns Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 2156-AT24C64AN-10SQ- 2.7,ATMATMAT24C64AN- 10SQ-2.7 Base Product Number: AT24C64 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323323-AT24C64AN-10SQ-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323323-AT24C64AN-10SQ-2.7
Integrated Circuits (ICs) - Memory - Memory 1323323-AT24C64AN-10SQ-2.7
Manufacturer: Atmel Win Source Part Number: 1323323-AT24C64AN-10 SQ-2.7 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900 ns Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 2156-AT24C64AN-10SQ- 2.7,ATMATMAT24C64AN- 10SQ-2.7 Base Product Number: AT24C64 RoHS Status: ROHS3 Compliant

Manufacturer: Atmel
Win Source Part Number: 1323323-AT24C64AN-10SQ-2.7
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 900 ns
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 2156-AT24C64AN-10SQ-2.7,ATMATMAT24C64AN-10SQ-2.7
Base Product Number: AT24C64
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
64Kb 400 kHz SOIC Memory IC and Storage Component - 774-AT24C64AN-10SQ-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 400 kHz SOIC Memory IC and Storage Component
774-AT24C64AN-10SQ-2.7
64Kb 400 kHz SOIC Memory IC and Storage Component 774-AT24C64AN-10SQ-2.7
IC EEPROM 64KBIT I2C 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIC Product overview: AT24C64AN-10SQ-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400 kHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AN-10SQ-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIC Product overview: AT24C64AN-10SQ-2.7 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400 kHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AN-10SQ-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT24C64AN-10SQ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1323323-AT24C64AN-10SQ-2.7 774-AT24C64AN-10SQ-2.7 AT24C64AN-10SQ-2.7
Product Name Integrated Circuits (ICs) - Memory - Memory 64Kb 400 kHz SOIC Memory IC and Storage Component Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 71256SA25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - 00002331896 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details