Microchip Technology, Inc. Connectors,Interconnects AT24C32D-MAPD-T

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: EEPROM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: EEPROM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: EEPROM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Memory Format: EEPROM
Technology: Wirewound
Memory Size: 128KB
Memory Organization: 256 x 8 x 2
Memory Interface: eMMC_5.1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details