Atmel Corporation Memory - AT24C04N-10SU AT24C04N-10SU

Description
Manufacturer: Atmel Win Source Part Number: 729611-AT24C04N-10SU Manufacturer Homepage: www.atmel.com Reference case: SOP-8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 729611-AT24C04N-10SU Manufacturer Homepage: www.atmel.com Reference case: SOP-8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C04N-10SU - 729611-AT24C04N-10SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C04N-10SU
729611-AT24C04N-10SU
Memory - AT24C04N-10SU 729611-AT24C04N-10SU
Manufacturer: Atmel Win Source Part Number: 729611-AT24C04N-10SU Manufacturer Homepage: www.atmel.com Reference case: SOP-8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 729611-AT24C04N-10SU
Manufacturer Homepage: www.atmel.com
Reference case: SOP-8
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-AT24C04N-10SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT24C04N-10SU
Memory IC and Storage Component 2020-AT24C04N-10SU
Product overview: AT24C04N-10SU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT24C04N-10SU can be used for catalog matching and distributor lookup.

Product overview: AT24C04N-10SU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT24C04N-10SU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 729611-AT24C04N-10SU 2020-AT24C04N-10SU
Product Name Memory - AT24C04N-10SU Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers