Atmel Corporation EEPROM AT24C04C-SSHM-B

Description
1.7-5.5V, 1MHz, Ind Temp, 8-SOIC-N
Request a Quote Datasheet
Description
1.7-5.5V, 1MHz, Ind Temp, 8-SOIC-N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 352267 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352267
EEPROM 352267
1.7-5.5V, 1MHz, Ind Temp, 8-SOIC-N

1.7-5.5V, 1MHz, Ind Temp, 8-SOIC-N

Supplier's Site
Memory - EEPROM - AT24C04C-SSHM-B - 1018778-AT24C04C-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04C-SSHM-B
1018778-AT24C04C-SSHM-B
Memory - EEPROM - AT24C04C-SSHM-B 1018778-AT24C04C-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 1018778-AT24C04C-SSH M-B Packaging: Bulk Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018778-AT24C04C-SSHM-B
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - AT24C04C-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C04C-SSHM-B
1MHZ Memory IC and Storage Component 774-AT24C04C-SSHM-B
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04C-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04C-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04C-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04C-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 92T0915 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
92T0915
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 92T0915
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip - 15AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip
15AC6309
Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Size Microchip 15AC6309
SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 1MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
Memory - AT24C04C-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04C-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04C-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24C04C-SSHM-B
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 352267 1018778-AT24C04C-SSHM-B AT24C04C-SSHM-B-ND 774-AT24C04C-SSHM-B AT24C04C-SSHM-B 92T0915 AT24C04C-SSHM-B AT24C04C-SSHM-B AT24C04C-SSHM-B
Product Name EEPROM Memory - EEPROM - AT24C04C-SSHM-B Memory 1MHZ Memory IC and Storage Component Memory Serial Eeprom, 4Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Density 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Package Type SOIC; SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pins 8 8 8
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details