Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020885-AT22V10-25JC
Mounting: SMD (SMT)
Number of Macrocells: 10
Categories: OEM Parts(A-B)
Case / Package: PLCC
Max Frequency: 41.6 MHz
Alternative Parts (Cross-Reference): AT22V10-25JCAT22V102
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 55 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020885-AT22V10-25JC |
| Product Name | OEM Parts - OEM Parts (A - B) - AT22V10-25JC |