Atmel Corporation END - OF - LIFE - AT17LV256A-10PI AT17LV256A-10PI

Description
Manufacturer: Atmel Win Source Part Number: 1147785-AT17LV256A-1 0PI Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1147785-AT17LV256A-1 0PI Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - AT17LV256A-10PI - 1147785-AT17LV256A-10PI - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT17LV256A-10PI
1147785-AT17LV256A-10PI
END - OF - LIFE - AT17LV256A-10PI 1147785-AT17LV256A-10PI
Manufacturer: Atmel Win Source Part Number: 1147785-AT17LV256A-1 0PI Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1147785-AT17LV256A-10PI
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1147785-AT17LV256A-10PI
Product Name END - OF - LIFE - AT17LV256A-10PI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface - LMH0050SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 460 milliwatts
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details