Atmel Corporation END - OF - LIFE - AT17LV256 AT17LV256

Description
Manufacturer: Atmel Win Source Part Number: 1147781-AT17LV256 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1147781-AT17LV256 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - AT17LV256 - 1147781-AT17LV256 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT17LV256
1147781-AT17LV256
END - OF - LIFE - AT17LV256 1147781-AT17LV256
Manufacturer: Atmel Win Source Part Number: 1147781-AT17LV256 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147781-AT17LV256
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1147781-AT17LV256
Product Name END - OF - LIFE - AT17LV256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF33C7 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
View Details
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion - CLC021AVGZ-5.0/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 110 milliwatts
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details
CPLD Programmable Logic Device - 796-SLG47004V-EVB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type CPLD
Supply Voltage Other; 5.5 V
Package Type Other; Box
View Details