Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10CI AT17LV128-10CI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768890-AT17LV128-10C I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TDFN Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: Serial EEPROM Family Name: AT17C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LAP (6x6) Alternative Parts (Cross-Reference): AT17LV256-10CU-T; AT17LV256-10CU; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768890-AT17LV128-10C I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TDFN Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: Serial EEPROM Family Name: AT17C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LAP (6x6) Alternative Parts (Cross-Reference): AT17LV256-10CU-T; AT17LV256-10CU; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10CI - 768890-AT17LV128-10CI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10CI
768890-AT17LV128-10CI
Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10CI 768890-AT17LV128-10CI
Manufacturer: Microchip Technology Win Source Part Number: 768890-AT17LV128-10C I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TDFN Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: Serial EEPROM Family Name: AT17C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LAP (6x6) Alternative Parts (Cross-Reference): AT17LV256-10CU-T; AT17LV256-10CU; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768890-AT17LV128-10CI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TDFN
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Size: 128KB
Programmable Type: Serial EEPROM
Family Name: AT17C128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-LAP (6x6)
Alternative Parts (Cross-Reference): AT17LV256-10CU-T; AT17LV256-10CU;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-AT17LV128-10CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17LV128-10CI
FPGA Programmable Logic Device 697-AT17LV128-10CI
IC SRL CONFIG EEPROM 128K 8-LAP Product overview: AT17LV128-10CI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV128-10CI can be used for catalog matching and distributor lookup.

IC SRL CONFIG EEPROM 128K 8-LAP Product overview: AT17LV128-10CI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV128-10CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - AT17LV128-10CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV128-10CI
Configuration Proms for FPGAs AT17LV128-10CI
IC SRL CONFIG EEPROM 128K 8-LAP

IC SRL CONFIG EEPROM 128K 8-LAP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17LV128-10CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV128-10CI
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV128-10CI
IC SRL CONFIG EEPROM 128K 8-LAP

IC SRL CONFIG EEPROM 128K 8-LAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768890-AT17LV128-10CI 697-AT17LV128-10CI AT17LV128-10CI AT17LV128-10CI
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10CI FPGA Programmable Logic Device Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details