IC FPGA EEPROM 1M ALTERA 8DIP Product overview: AT17LV010A-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1147773-AT17LV010A-1
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
FPGA - Configuration Memory 1M-BIT CONFIG EEPROM ALTERA PINOUT-1M-BIT
IC FPGA EEPROM 1M ALTERA 8DIP
IC FPGA EEPROM 1M ALTERA 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-AT17LV010A-10PU | 1147773-AT17LV010A-10PU | AT17LV010A-10PU | AT17LV010A-10PU | AT17LV010A-10PU |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10PU | FPGA - Configuration Memory | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | Other; Tube | Other; 8-DIP (0.300\", 7.62mm) | |||
| Pins | 8 | ||||
| Internal Frequency | 15 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |