Atmel Corporation Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JC AT17LV010A-10JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 039281-AT17LV010A-10 JC Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039281-AT17LV010A-10 JC Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JC - 039281-AT17LV010A-10JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JC
039281-AT17LV010A-10JC
Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JC 039281-AT17LV010A-10JC
Manufacturer: Microchip Technology Win Source Part Number: 039281-AT17LV010A-10 JC Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039281-AT17LV010A-10JC
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V FPGA Programmable Logic Device - 697-AT17LV010A-10JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
697-AT17LV010A-10JC
3.3V FPGA Programmable Logic Device 697-AT17LV010A-10JC
IC CONFIG SEEPROM 1M 3.3V 20PLCC Product overview: AT17LV010A-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10JC can be used for catalog matching and distributor lookup.

IC CONFIG SEEPROM 1M 3.3V 20PLCC Product overview: AT17LV010A-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV010A-10JC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV010A-10JC
IC CONFIG SEEPROM 1M 3.3V 20PLCC

IC CONFIG SEEPROM 1M 3.3V 20PLCC

Supplier's Site
Configuration Proms for FPGAs - AT17LV010A-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV010A-10JC
Configuration Proms for FPGAs AT17LV010A-10JC
IC CONFIG SEEPROM 1M 3.3V 20PLCC

IC CONFIG SEEPROM 1M 3.3V 20PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 039281-AT17LV010A-10JC 697-AT17LV010A-10JC AT17LV010A-10JC AT17LV010A-10JC
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JC 3.3V FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9) Other; Tube Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQC208-1X - Lingto Electronic Limited
Specs
System Gates 119000
Logic Cells / Logic Blocks 1728
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details