Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10PU AT17LV010-10PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 768889-AT17LV010-10P U Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 1Mb Programmable Type: Serial EEPROM Family Name: AT17LV010 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): AT17LV010-10PI; AT17LV010-10SU; AT17LV010-10CU; AT17LV010-10JU; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768889-AT17LV010-10P U Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 1Mb Programmable Type: Serial EEPROM Family Name: AT17LV010 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): AT17LV010-10PI; AT17LV010-10SU; AT17LV010-10CU; AT17LV010-10JU; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10PU - 768889-AT17LV010-10PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10PU
768889-AT17LV010-10PU
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10PU 768889-AT17LV010-10PU
Manufacturer: Microchip Technology Win Source Part Number: 768889-AT17LV010-10P U Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 1Mb Programmable Type: Serial EEPROM Family Name: AT17LV010 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): AT17LV010-10PI; AT17LV010-10SU; AT17LV010-10CU; AT17LV010-10JU; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768889-AT17LV010-10PU
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 1Mb
Programmable Type: Serial EEPROM
Family Name: AT17LV010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AT17LV010-10PI; AT17LV010-10SU; AT17LV010-10CU; AT17LV010-10JU;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP FPGA Programmable Logic Device
697-AT17LV010-10PU
DIP FPGA Programmable Logic Device 697-AT17LV010-10PU
IC SRL CONFIG EEPROM 1M 8-DIP Product overview: AT17LV010-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10PU can be used for catalog matching and distributor lookup.

IC SRL CONFIG EEPROM 1M 8-DIP Product overview: AT17LV010-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV010-10PU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV010-10PU
IC SRL CONFIG EEPROM 1M 8-DIP

IC SRL CONFIG EEPROM 1M 8-DIP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17LV010-10PU
FPGA - Configuration Memory AT17LV010-10PU
FPGA - Configuration Memory CONFIG SERIAL EEPROM 1M 3.3V-10MHZ

FPGA - Configuration Memory CONFIG SERIAL EEPROM 1M 3.3V-10MHZ

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV010-10PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV010-10PU
Configuration Proms for FPGAs AT17LV010-10PU
IC SRL CONFIG EEPROM 1M 8-DIP

IC SRL CONFIG EEPROM 1M 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768889-AT17LV010-10PU 697-AT17LV010-10PU AT17LV010-10PU AT17LV010-10PU AT17LV010-10PU
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10PU DIP FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3 V, 5 V 3.6V; Other Other; 3V ~ 3.6V
Package Type Other; Tube Other; 8-DIP (0.300\", 7.62mm)
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details