Atmel Corporation 3.3V FPGA Programmable Logic Device AT17LV010-10JC

Description
IC SER CNFIG PROM 1M 3.3V 20PLCC Product overview: AT17LV010-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SER CNFIG PROM 1M 3.3V 20PLCC Product overview: AT17LV010-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V FPGA Programmable Logic Device - 697-AT17LV010-10JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
697-AT17LV010-10JC
3.3V FPGA Programmable Logic Device 697-AT17LV010-10JC
IC SER CNFIG PROM 1M 3.3V 20PLCC Product overview: AT17LV010-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10JC can be used for catalog matching and distributor lookup.

IC SER CNFIG PROM 1M 3.3V 20PLCC Product overview: AT17LV010-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10JC - 039280-AT17LV010-10JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10JC
039280-AT17LV010-10JC
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10JC 039280-AT17LV010-10JC
Manufacturer: Microchip Technology Win Source Part Number: 039280-AT17LV010-10J C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039280-AT17LV010-10JC
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV010-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV010-10JC
Configuration Proms for FPGAs AT17LV010-10JC
IC SER CNFIG PROM 1M 3.3V 20PLCC

IC SER CNFIG PROM 1M 3.3V 20PLCC

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV010-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV010-10JC
Configuration Proms for FPGAs AT17LV010-10JC
CONFIG MEMORY, 1MX1, SERIAL

CONFIG MEMORY, 1MX1, SERIAL

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17LV010-10JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV010-10JC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV010-10JC
CONFIG MEMORY, 1MX1, SERIAL

CONFIG MEMORY, 1MX1, SERIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-AT17LV010-10JC 039280-AT17LV010-10JC AT17LV010-10JC AT17LV010-10JC
Product Name 3.3V FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10JC Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; Tube PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data