Microchip Technology, Inc. FPGA Programmable Logic Device AT17LV010-10CU

Description
IC SRL CONFIG EEPROM 1M 8-LAP Product overview: AT17LV010-10CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRL CONFIG EEPROM 1M 8-LAP Product overview: AT17LV010-10CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 697-AT17LV010-10CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17LV010-10CU
FPGA Programmable Logic Device 697-AT17LV010-10CU
IC SRL CONFIG EEPROM 1M 8-LAP Product overview: AT17LV010-10CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10CU can be used for catalog matching and distributor lookup.

IC SRL CONFIG EEPROM 1M 8-LAP Product overview: AT17LV010-10CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010-10CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10CU - 911797-AT17LV010-10CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10CU
911797-AT17LV010-10CU
Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10CU 911797-AT17LV010-10CU
Manufacturer: Microchip Technology Win Source Part Number: 911797-AT17LV010-10C U Operating Temperature Range: -40°C ~ 85°C Package: 8-TDFN Package: Tube Mounting: Surface Mount Family Name: AT17LV010 Categories: Integrated Circuits (ICs) Case / Package: 8-LAP (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 83 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911797-AT17LV010-10CU
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TDFN
Package: Tube
Mounting: Surface Mount
Family Name: AT17LV010
Categories: Integrated Circuits (ICs)
Case / Package: 8-LAP (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 83
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17LV010-10CU
FPGA - Configuration Memory AT17LV010-10CU
FPGA - Configuration Memory CONFIG SERIAL EEPROM 1M 3.3V-10MHZ

FPGA - Configuration Memory CONFIG SERIAL EEPROM 1M 3.3V-10MHZ

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV010-10CU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV010-10CU
IC SRL CONFIG EEPROM 1M 8-LAP

IC SRL CONFIG EEPROM 1M 8-LAP

Supplier's Site
Configuration Proms for FPGAs - AT17LV010-10CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV010-10CU
Configuration Proms for FPGAs AT17LV010-10CU
IC SRL CONFIG EEPROM 1M 8-LAP

IC SRL CONFIG EEPROM 1M 8-LAP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-AT17LV010-10CU 911797-AT17LV010-10CU AT17LV010-10CU AT17LV010-10CU AT17LV010-10CU
Product Name FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - AT17LV010-10CU FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type Other; Tube Other; 8-LAP (6x6) Other; 8-TDFN
Pins 8
Internal Frequency 15 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details