IC FPGA EEPROM 2M 10MHZ 44TQFP Product overview: AT17LV002-10TQU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 10MHZ, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV002-10TQU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018716-AT17LV002-10
Packaging: Tray
Memory Size: 2Mb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC FPGA EEPROM 2M 10MHZ 44TQFP
FPGA - Configuration Memory 2M 3.3V 10MHz
IC FPGA EEPROM 2M 10MHZ 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-AT17LV002-10TQU | 1018716-AT17LV002-10TQU | AT17LV002-10TQU | AT17LV002-10TQU | AT17LV002-10TQU |
| Product Name | 10MHZ FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10TQU | Configuration Proms for FPGAs | FPGA - Configuration Memory | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | Other; Tray | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; TQFP; Other; 44-TQFP | QFP; TQFP |