Atmel Corporation Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10JC AT17LV002-10JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 085733-AT17LV002-10J C Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 085733-AT17LV002-10J C Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10JC - 085733-AT17LV002-10JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10JC
085733-AT17LV002-10JC
Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10JC 085733-AT17LV002-10JC
Manufacturer: Microchip Technology Win Source Part Number: 085733-AT17LV002-10J C Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 085733-AT17LV002-10JC
Packaging: Tube/Rail
Memory Size: 2Mb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17LV002-10JC
FPGA Programmable Logic Device 697-AT17LV002-10JC
CONFIG MEMORY, 2MX1, SERIAL Product overview: AT17LV002-10JC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV002-10JC can be used for catalog matching and distributor lookup.

CONFIG MEMORY, 2MX1, SERIAL Product overview: AT17LV002-10JC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV002-10JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - AT17LV002-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV002-10JC
Configuration Proms for FPGAs AT17LV002-10JC
CONFIG MEMORY, 2MX1, SERIAL

CONFIG MEMORY, 2MX1, SERIAL

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV002-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV002-10JC
Configuration Proms for FPGAs AT17LV002-10JC
IC SRL CONFG EEPROM 2M LV 20PLCC

IC SRL CONFG EEPROM 2M LV 20PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV002-10JC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV002-10JC
CONFIG MEMORY, 2MX1, SERIAL

CONFIG MEMORY, 2MX1, SERIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085733-AT17LV002-10JC 697-AT17LV002-10JC AT17LV002-10JC AT17LV002-10JC
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10JC FPGA Programmable Logic Device Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9) Other; Tube Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data