Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17F32-30BJU

Description
IC EEPROM FLASH 32MBIT 44-PLCC
Description
IC EEPROM FLASH 32MBIT 44-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The AT17F32-30BJU is a 32-Mbit In-System Programmable Configuration PROM designed for use with Field Programmable Gate Arrays (FPGAs). It operates at a voltage of 3.3V and features 5V tolerant I/O pins, making it compatible with various FPGA devices including those from Atmel, Altera, and Lattice Semiconductor. The device supports programming through industry-standard programmers and offers a simple 2-wire serial interface for in-system programming. This PROM is capable of fast serial download speeds up to 33 MHz and has a typical endurance of 10,000 write cycles. It is packaged in a 44-lead PLCC format and includes features such as low-power standby mode and the ability to hold multiple bit stream files for system reconfiguration. The AT17F32-30BJU is suitable for applications requiring reliable configuration memory for FPGAs.

Datasheet Summary
Powered by GS/AI

The AT17F32-30BJU is a 32-Mbit In-System Programmable Configuration PROM designed for use with Field Programmable Gate Arrays (FPGAs). It operates at a voltage of 3.3V and features 5V tolerant I/O pins, making it compatible with various FPGA devices including those from Atmel, Altera, and Lattice Semiconductor. The device supports programming through industry-standard programmers and offers a simple 2-wire serial interface for in-system programming. This PROM is capable of fast serial download speeds up to 33 MHz and has a typical endurance of 10,000 write cycles. It is packaged in a 44-lead PLCC format and includes features such as low-power standby mode and the ability to hold multiple bit stream files for system reconfiguration. The AT17F32-30BJU is suitable for applications requiring reliable configuration memory for FPGAs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17F32-30BJU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17F32-30BJU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17F32-30BJU
IC EEPROM FLASH 32MBIT 44-PLCC

IC EEPROM FLASH 32MBIT 44-PLCC

Supplier's Site
Configuration Proms for FPGAs - AT17F32-30BJU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17F32-30BJU
Configuration Proms for FPGAs AT17F32-30BJU
IC EEPROM FLASH 32MBIT 44-PLCC

IC EEPROM FLASH 32MBIT 44-PLCC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AT17F32-30BJU AT17F32-30BJU
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details