IC FLASH CONFIG 16M 8LAP Product overview: AT17F16A-30CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F16A-30CU can be used for catalog matching and distributor lookup.
IC FLASH CONFIG 16M 8LAP
IC FLASH CONFIG 16M 8LAP
FPGA - Configuration Memory SER CONFIG FLASH-16M ALTERA PINOUT-30MHZ
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-AT17F16A-30CU | AT17F16A-30CU | AT17F16A-30CU | AT17F16A-30CU |
| Product Name | FPGA Programmable Logic Device | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | FPGA - Configuration Memory |
| Package Type | Other; Tube | Other; 8-TDFN | ||
| Internal Frequency | 10 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |