Microchip Technology, Inc. FPGA Programmable Logic Device AT17F16-30BJC

Description
IC FLASH CONFIG 16M 44PLCC Product overview: AT17F16-30BJC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F16-30BJC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH CONFIG 16M 44PLCC Product overview: AT17F16-30BJC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F16-30BJC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT17F16-30BJC is a programmable configuration PROM designed for use with Field Programmable Gate Arrays (FPGAs). It features a storage capacity of 16,777,216 x 1-bit and operates at a 3.3V output with 5V tolerant I/O pins. The device supports in-system programming via a 2-wire bus and is compatible with various FPGA families, including Atmel AT40K, Altera FLEX and APEX, Xilinx Spartan and Virtex, and others. This configuration PROM can be programmed using Atmel's ATDH2200E programming kit or third-party programmers. It offers fast serial download speeds of up to 33 MHz and has a typical endurance of 10,000 write cycles. The AT17F16-30BJC is available in multiple package options, including 8-lead LAP, 20-lead PLCC, and 44-lead TQFP, making it versatile for different design requirements. Additionally, it features a low-power standby mode and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AT17F16-30BJC is a programmable configuration PROM designed for use with Field Programmable Gate Arrays (FPGAs). It features a storage capacity of 16,777,216 x 1-bit and operates at a 3.3V output with 5V tolerant I/O pins. The device supports in-system programming via a 2-wire bus and is compatible with various FPGA families, including Atmel AT40K, Altera FLEX and APEX, Xilinx Spartan and Virtex, and others. This configuration PROM can be programmed using Atmel's ATDH2200E programming kit or third-party programmers. It offers fast serial download speeds of up to 33 MHz and has a typical endurance of 10,000 write cycles. The AT17F16-30BJC is available in multiple package options, including 8-lead LAP, 20-lead PLCC, and 44-lead TQFP, making it versatile for different design requirements. Additionally, it features a low-power standby mode and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 697-AT17F16-30BJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17F16-30BJC
FPGA Programmable Logic Device 697-AT17F16-30BJC
IC FLASH CONFIG 16M 44PLCC Product overview: AT17F16-30BJC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F16-30BJC can be used for catalog matching and distributor lookup.

IC FLASH CONFIG 16M 44PLCC Product overview: AT17F16-30BJC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F16-30BJC can be used for catalog matching and distributor lookup.

Supplier's Site
Configuration Proms for FPGAs - AT17F16-30BJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17F16-30BJC
Configuration Proms for FPGAs AT17F16-30BJC
IC FLASH CONFIG 16M 44PLCC

IC FLASH CONFIG 16M 44PLCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-AT17F16-30BJC AT17F16-30BJC
Product Name FPGA Programmable Logic Device Configuration Proms for FPGAs
Package Type Other; Tube Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-2X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details