IC FLASH CONFIG 8M 20PLCC Product overview: AT17F080-30JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F080-30JU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1147758-AT17F080-30J
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
FPGA - Configuration Memory FPGA SERIAL CONFIG 30MHZ IND TEMP GREEN
IC FLASH CONFIG 8M 20PLCC
IC FLASH CONFIG 8M 20PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-AT17F080-30JU | 1147758-AT17F080-30JU | AT17F080-30JU | AT17F080-30JU | AT17F080-30JU |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - AT17F080-30JU | FPGA - Configuration Memory | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | Other; Tube | Other; 20-LCC (J-Lead) | |||
| Internal Frequency | 33 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |