Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17F080-30CU AT17F080-30CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 861996-AT17F080-30CU Operating Temperature Range: -40°C ~ 85°C Package: 8-TDFN Package: Tube Mounting: Surface Mount Family Name: AT17F080 Categories: Integrated Circuits (ICs) Case / Package: 8-LAP (6x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 83 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 861996-AT17F080-30CU Operating Temperature Range: -40°C ~ 85°C Package: 8-TDFN Package: Tube Mounting: Surface Mount Family Name: AT17F080 Categories: Integrated Circuits (ICs) Case / Package: 8-LAP (6x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 83 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17F080-30CU - 861996-AT17F080-30CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17F080-30CU
861996-AT17F080-30CU
Memory - Memory - Configuration Proms for FPGAs - AT17F080-30CU 861996-AT17F080-30CU
Manufacturer: Microchip Technology Win Source Part Number: 861996-AT17F080-30CU Operating Temperature Range: -40°C ~ 85°C Package: 8-TDFN Package: Tube Mounting: Surface Mount Family Name: AT17F080 Categories: Integrated Circuits (ICs) Case / Package: 8-LAP (6x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 83 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 861996-AT17F080-30CU
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TDFN
Package: Tube
Mounting: Surface Mount
Family Name: AT17F080
Categories: Integrated Circuits (ICs)
Case / Package: 8-LAP (6x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 83
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
FPGA Programmable Logic Device - 697-AT17F080-30CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17F080-30CU
FPGA Programmable Logic Device 697-AT17F080-30CU
IC FLASH CONFIG 8M 8LAP Product overview: AT17F080-30CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F080-30CU can be used for catalog matching and distributor lookup.

IC FLASH CONFIG 8M 8LAP Product overview: AT17F080-30CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17F080-30CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - AT17F080-30CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17F080-30CU
Configuration Proms for FPGAs AT17F080-30CU
IC FLASH CONFIG 8M 8LAP

IC FLASH CONFIG 8M 8LAP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17F080-30CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17F080-30CU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17F080-30CU
IC FLASH CONFIG 8M 8LAP

IC FLASH CONFIG 8M 8LAP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17F080-30CU
FPGA - Configuration Memory AT17F080-30CU
FPGA - Configuration Memory SERIAL CONFIG FLASH 8M - 30MHZ

FPGA - Configuration Memory SERIAL CONFIG FLASH 8M - 30MHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 861996-AT17F080-30CU 697-AT17F080-30CU AT17F080-30CU AT17F080-30CU AT17F080-30CU
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17F080-30CU FPGA Programmable Logic Device Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type Other; 8-LAP (6x6) Other; Tube Other; 8-TDFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Internal Frequency 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details