Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17C512-10JI AT17C512-10JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 861995-AT17C512-10JI Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT17C512 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 861995-AT17C512-10JI Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT17C512 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17C512-10JI - 861995-AT17C512-10JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17C512-10JI
861995-AT17C512-10JI
Memory - Memory - Configuration Proms for FPGAs - AT17C512-10JI 861995-AT17C512-10JI
Manufacturer: Microchip Technology Win Source Part Number: 861995-AT17C512-10JI Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT17C512 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 861995-AT17C512-10JI
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT17C512
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
FPGA Programmable Logic Device - 697-AT17C512-10JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17C512-10JI
FPGA Programmable Logic Device 697-AT17C512-10JI
IC SER CONFIG PROM 512K 20PLCC Product overview: AT17C512-10JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C512-10JI can be used for catalog matching and distributor lookup.

IC SER CONFIG PROM 512K 20PLCC Product overview: AT17C512-10JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C512-10JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17C512-10JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17C512-10JI
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17C512-10JI
IC SER CONFIG PROM 512K 20PLCC

IC SER CONFIG PROM 512K 20PLCC

Supplier's Site
Configuration Proms for FPGAs - AT17C512-10JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17C512-10JI
Configuration Proms for FPGAs AT17C512-10JI
IC SER CONFIG PROM 512K 20PLCC

IC SER CONFIG PROM 512K 20PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 861995-AT17C512-10JI 697-AT17C512-10JI AT17C512-10JI AT17C512-10JI
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17C512-10JI FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9) Other; Tube Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details