Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SI AT17C256-10SI

Description
Manufacturer: Microchip Technology Win Source Part Number: 911794-AT17C256-10SI Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: AT17C256 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911794-AT17C256-10SI Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: AT17C256 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SI - 911794-AT17C256-10SI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SI
911794-AT17C256-10SI
Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SI 911794-AT17C256-10SI
Manufacturer: Microchip Technology Win Source Part Number: 911794-AT17C256-10SI Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: AT17C256 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911794-AT17C256-10SI
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT17C256
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
256KB SOIC FPGA Programmable Logic Device - 697-AT17C256-10SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB SOIC FPGA Programmable Logic Device
697-AT17C256-10SI
256KB SOIC FPGA Programmable Logic Device 697-AT17C256-10SI
IC EEPROM FPGA 256KB 20-SOIC Product overview: AT17C256-10SI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 256KB, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C256-10SI can be used for catalog matching and distributor lookup.

IC EEPROM FPGA 256KB 20-SOIC Product overview: AT17C256-10SI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 256KB, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C256-10SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - AT17C256-10SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17C256-10SI
Configuration Proms for FPGAs AT17C256-10SI
IC EEPROM FPGA 256KB 20-SOIC

IC EEPROM FPGA 256KB 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17C256-10SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17C256-10SI
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17C256-10SI
IC EEPROM FPGA 256KB 20-SOIC

IC EEPROM FPGA 256KB 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 911794-AT17C256-10SI 697-AT17C256-10SI AT17C256-10SI AT17C256-10SI
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SI 256KB SOIC FPGA Programmable Logic Device Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC; Other; 20-SOIC Other; Tube SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data