Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SC AT17C256-10SC

Description
Manufacturer: Microchip Technology Win Source Part Number: 225974-AT17C256-10SC Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 225974-AT17C256-10SC Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SC - 225974-AT17C256-10SC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SC
225974-AT17C256-10SC
Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SC 225974-AT17C256-10SC
Manufacturer: Microchip Technology Win Source Part Number: 225974-AT17C256-10SC Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 225974-AT17C256-10SC
Packaging: Tube/Rail
Memory Size: 256Kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
256KB SOIC FPGA Programmable Logic Device - 697-AT17C256-10SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB SOIC FPGA Programmable Logic Device
697-AT17C256-10SC
256KB SOIC FPGA Programmable Logic Device 697-AT17C256-10SC
IC EEPROM FPGA 256KB 20-SOIC Product overview: AT17C256-10SC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 256KB, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C256-10SC can be used for catalog matching and distributor lookup.

IC EEPROM FPGA 256KB 20-SOIC Product overview: AT17C256-10SC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 256KB, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C256-10SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17C256-10SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17C256-10SC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17C256-10SC
IC EEPROM FPGA 256KB 20-SOIC

IC EEPROM FPGA 256KB 20-SOIC

Supplier's Site
Configuration Proms for FPGAs - AT17C256-10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17C256-10SC
Configuration Proms for FPGAs AT17C256-10SC
IC EEPROM FPGA 256KB 20-SOIC

IC EEPROM FPGA 256KB 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 225974-AT17C256-10SC 697-AT17C256-10SC AT17C256-10SC AT17C256-10SC
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17C256-10SC 256KB SOIC FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type SOIC; Other; 20-SOIC Other; Tube SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details