Manufacturer: Microchip Technology
Win Source Part Number: 1018710-AT17C256-10J
Packaging: Tube/Rail
Memory Size: 256Kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC SER CONFIG PROM 256K 20PLCC Product overview: AT17C256-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C256-10JC can be used for catalog matching and distributor lookup.
IC SER CONFIG PROM 256K 20PLCC
IC SER CONFIG PROM 256K 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1018710-AT17C256-10JC | 697-AT17C256-10JC | AT17C256-10JC | AT17C256-10JC |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - AT17C256-10JC | FPGA Programmable Logic Device | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; Tube | Other; 20-LCC (J-Lead) |