Manufacturer: Microchip Technology
Win Source Part Number: 225970-AT17C128-10PC
Packaging: Tube/Rail
Memory Size: 128KB
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC SERIAL CONFIG PROM 128K 8DIP Product overview: AT17C128-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C128-10PC can be used for catalog matching and distributor lookup.
IC SERIAL CONFIG PROM 128K 8DIP
IC SERIAL CONFIG PROM 128K 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 225970-AT17C128-10PC | 697-AT17C128-10PC | AT17C128-10PC | AT17C128-10PC |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - AT17C128-10PC | FPGA Programmable Logic Device | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | PDIP; Other; 8-PDIP | Other; Tube | Other; 8-DIP (0.300\", 7.62mm) |