Microchip Technology, Inc. FPGA Programmable Logic Device AT17C010A-10JC

Description
IC SERIAL CONFIG PROM 1M 20PLCC Product overview: AT17C010A-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C010A-10JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SERIAL CONFIG PROM 1M 20PLCC Product overview: AT17C010A-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C010A-10JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 697-AT17C010A-10JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17C010A-10JC
FPGA Programmable Logic Device 697-AT17C010A-10JC
IC SERIAL CONFIG PROM 1M 20PLCC Product overview: AT17C010A-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C010A-10JC can be used for catalog matching and distributor lookup.

IC SERIAL CONFIG PROM 1M 20PLCC Product overview: AT17C010A-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17C010A-10JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - AT17C010A-10JC - 861994-AT17C010A-10JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17C010A-10JC
861994-AT17C010A-10JC
Memory - Memory - Configuration Proms for FPGAs - AT17C010A-10JC 861994-AT17C010A-10JC
Manufacturer: Microchip Technology Win Source Part Number: 861994-AT17C010A-10J C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT17C010 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: 3A991B1B1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 861994-AT17C010A-10JC
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT17C010
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Configuration Proms for FPGAs - AT17C010A-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17C010A-10JC
Configuration Proms for FPGAs AT17C010A-10JC
IC SERIAL CONFIG PROM 1M 20PLCC

IC SERIAL CONFIG PROM 1M 20PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17C010A-10JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17C010A-10JC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17C010A-10JC
IC SERIAL CONFIG PROM 1M 20PLCC

IC SERIAL CONFIG PROM 1M 20PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-AT17C010A-10JC 861994-AT17C010A-10JC AT17C010A-10JC AT17C010A-10JC
Product Name FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - AT17C010A-10JC Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; Tube PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-4 - 870596-EPF10K130VGC599-4 - Win Source Electronics
Specs
Package Type Other; 599-CPGA (62.48x62.48)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details