RF Power Mosfet. N-Channel Push - Pull Pair. The ARF477FL is a matched pair of RF power transistors in a common source configuration. It is designed for high voltage push-pull or parallel operation in narrow band ISM and MRI power amplifiers up to 100
Win Source Part Number: 1230951-ARF477FL
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Voltage - Rated: 500 V
Frequency: 65MHz
Gain: 16dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 150 V
Power - Output: 400W
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microchip Technology
Base Product Number: ARF477
RF MOSFET 150V
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | ARF477FL | 1230951-ARF477FL | ARF477FL |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 400 watts | 400 watts | |
| Power Gain | 16 dB | 16 dB | |
| Operating Frequency | 0.0 to 100 MHz | 65 MHz |