Microchip Technology, Inc. Connectors,Interconnects ARF463AP1G

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 96 Segment Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current Rating (Amps): 690mA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 96 Segment Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current Rating (Amps): 690mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 96 Segment Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current Rating (Amps): 690mA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Configuration: 96 Segment
Frequency: 5kHz
Gain: 1.9dB
Voltage - Test: 50V
Current Rating (Amps): 690mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details