The ARF1511 is four RF power transistor arranged in an H-Bridge confi guration. It is intended for off-line 300V operation in high power scientific, medical and, industrial RF power generator and amplifier applications up to 40 MHz.
RF Mosfet 4 N-Channel 380V 40.7MHz 15dB 750W Die
RF MOSFET 380V DIE
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | ARF1511 | ARF1511MS-ND | ARF1511 |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 750 watts |