The ARF1510 is four RF power transistor arranged in an H-Bridge configuration. It is intended for off-line 300V operation in high power scientific, medical and, industrial RF power generator and amplifier applications up to 40 MHz.
Manufacturer: Microchip Technology
Win Source Part Number: 1324600-ARF1510
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Voltage - Rated: 1000 V
Frequency: 40.7MHz
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 400 V
Power - Output: 750W
Supplier Device Package: T-1
Case / Package: T-1
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ARF1510MS
Base Product Number: ARF1510
RoHS Status: RoHS Compliant
RF MOSFET 400V T-1
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | ARF1510 | 1324600-ARF1510 | ARF1510 |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 750 watts | 750 watts | |
| Power Gain | 15 dB | 15 dB | |
| Operating Frequency | 0.0 to 40 MHz | 40.7 MHz |