MOSFET RF N-CH 1000V 30A T1
RF MOSFET 250V T-1 Product overview: ARF1501 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF1501 can be used for catalog matching and distributor lookup.
RF MOSFET 250V T-1
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ARF1501 | 285-ARF1501 | ARF1501 |
| Product Name | RF FETs, MOSFETs | 250V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| Transistor Technology / Material | MOSFET | ||
| Power Gain | 17 dB | ||
| Operating Frequency | 27.12 MHz | ||
| Package Type | T-1 | Tube | T-1 |