IC SCREEN CNTRL 12BIT 20SOIC Product overview: AR1100T-I/SO from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1100T-I/SO can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352341-AR1100T-I/SO
Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Series: mTouch™
Package: Tape & Reel
Standard Package: 1,600
Interface: Serial, UART, USB
Current - Supply: 25 mA
Resolution (Bits): 10, 12 b
Voltage Reference: Internal
Voltage - Supply: 3.3V ~ 5V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4, 5, or 8 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AR1100
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SOIC
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SOIC
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SOIC
IC SCREEN CNTRL 12BIT 20SOIC
Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SOIC
IC, TOUCH SCREEN CONTROLLER, SOIC-20, FULL REEL; IC Interface Type:RS232, USB; Resolution (Bits):12bit; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
Touch Screen Controllers Resistive USB+RS-232 Touch Screen Ctrlr
IC SCREEN CNTRL 12BIT 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-AR1100T-I/SO | 1352341-AR1100T-I/SO | AR1100T-I/SODKR-ND | AR1100T-I/SO | AR1100T-I/SO | 58T8316 | AR1100T-I/SO | AR1100T-I/SO |
| Product Name | 12BIT Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Ic, Touch Screen Controller, Soic-20, Full Reel; Ic Interface Type Microchip | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |