The mTouch AR1100BRD Resistive Touch Screen Controller Board is a high performance, low cost, USB, universal touch screen controller board. Building on the AR1000 Series, the AR1100 adds USB Mouse and USB Digitizer modes to Microchip’s high quality, low cost touch controller portfolio. The AR1100BRD is a production ready board solution and supports any manufacturer’s 4-, 5-, or 8-wire analog resistive touch screen. This board is also a reference for the production ready AR1100 chip solution.
Additional Features
IC SCREEN CNTRL 10BIT MODULE Product overview: AR1100BRD from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1100BRD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366666-AR1100BRD
Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: mTouch™
Package: Bag
Product Status: Active
Package / Case: Module
Supplier Device Package: Module
Base Product Number: AR1100
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V ~ 5V
Current - Supply: 25 mA
Interface: USB
Resolution (Bits): 10 b
Voltage Reference: External
Touchscreen: 4, 5, or 8 Wire Resistive
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b USB Interface Module
IC SCREEN CNTRL 10BIT MODULE
IC SCREEN CNTRL 10BIT MODULE
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b USB Interface Module
| Microchip Technology, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1100BRD | 775-AR1100BRD | 1366666-AR1100BRD | AR1100BRD-ND | AR1100BRD | AR1100BRD | AR1100BRD |
| Product Name | 10BIT Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | |
| Type | Resistive | Resistive | Resistive |