Microchip Technology, Inc. AR1100

Description
The mTouch AR1100 Resistive Touch Screen Controller is a high performance, low cost, USB, universal touch screen controller. Building on the the AR1000 Series, the AR1100 adds USB Mouse and USB Digitizer modes to Microchip’s high quality, low cost touch controller portfolio. The AR1100 is available both as a chip and a production ready board solution and supports any manufacturer’s 4-, 5-, or 8-wire analog resistive touch screen. Additional Features Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen RS-232/UART or USB communication Full suite of software drivers 1024x1024 resolution EEPROM calibration retention Supports any size analog resistive touch screen, 1.5" - 24"
Datasheet
Description
The mTouch AR1100 Resistive Touch Screen Controller is a high performance, low cost, USB, universal touch screen controller. Building on the the AR1000 Series, the AR1100 adds USB Mouse and USB Digitizer modes to Microchip’s high quality, low cost touch controller portfolio. The AR1100 is available both as a chip and a production ready board solution and supports any manufacturer’s 4-, 5-, or 8-wire analog resistive touch screen. Additional Features Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen RS-232/UART or USB communication Full suite of software drivers 1024x1024 resolution EEPROM calibration retention Supports any size analog resistive touch screen, 1.5" - 24"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AR1100 - Microchip Technology, Inc.
Chandler, AZ, United States
The mTouch AR1100 Resistive Touch Screen Controller is a high performance, low cost, USB, universal touch screen controller. Building on the the AR1000 Series, the AR1100 adds USB Mouse and USB Digitizer modes to Microchip’s high quality, low cost touch controller portfolio. The AR1100 is available both as a chip and a production ready board solution and supports any manufacturer’s 4-, 5-, or 8-wire analog resistive touch screen. Additional Features Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen RS-232/UART or USB communication Full suite of software drivers 1024x1024 resolution EEPROM calibration retention Supports any size analog resistive touch screen, 1.5" - 24"

The mTouch AR1100 Resistive Touch Screen Controller is a high performance, low cost, USB, universal touch screen controller. Building on the the AR1000 Series, the AR1100 adds USB Mouse and USB Digitizer modes to Microchip’s high quality, low cost touch controller portfolio. The AR1100 is available both as a chip and a production ready board solution and supports any manufacturer’s 4-, 5-, or 8-wire analog resistive touch screen.

Additional Features

    • Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen
    • RS-232/UART or USB communication
    • Full suite of software drivers
    • 1024x1024 resolution
    • EEPROM calibration retention
    • Supports any size analog resistive touch screen, 1.5" - 24"
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AR1100
Package Type SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details