Manufacturer: Microchip Technology
Win Source Part Number: 768777-AR1100-I/SS
Series: mTouch
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3 V ~ 5 V
Interface: Serial, UART, USB
Resolution (Bits): 10, 12 b
Voltage Reference: Internal
Family Name: AR1100
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25mA
Touchscreen: 4, 5, or 8 Wire Resistive
Manufacturer Package: 20-SSOP
Introduction Date: August 09, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Touch screen controller,UART,USB,
Touch screen controller,UART,USB,
Touch screen controller,UART,USB,
IC SCREEN CNTRL 12BIT 20SSOP Product overview: AR1100-I/SS from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1100-I/SS can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SSOP
IC SCREEN CNTRL 12BIT 20SSOP
TOUCH SCREEN CONTROLLER, SSOP-20; IC Interface Type:RS232, USB; Resolution (Bits):12bit; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC SCREEN CNTRL 12BIT 20SSOP
Touch Screen Controllers Resistive USB+RS-232 Touch Screen Ctrlr
Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 768777-AR1100-I/SS | 7434747P | 7434747 | 775-AR1100-I/SS | AR1100-I/SS-ND | AR1100-I/SS | 58T8313 | AR1100-I/SS | AR1100-I/SS | AR1100-I/SS |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1100-I/SS | Touch Screen Sensor ICs | Touch Screen Sensor ICs | 12BIT Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controller, Ssop-20; Ic Interface Type Microchip | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive | Resistive | Resistive |