Touchscreen Controller, 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SOIC
IC SCREEN CNTRL 12BIT 20SOIC Product overview: AR1100-I/SO from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1100-I/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321630-AR1100-I/SO
Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Packaging: Tube
Standard Package: 38
Mounting: Surface Mount
Interface: Serial, UART, USB
Current - Supply: 25 mA
Resolution (Bits): 10, 12 b
Voltage Reference: Internal
Voltage - Supply: 3.3V ~ 5V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
Touchscreen: 4, 5, or 8 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AR1100ISO
Base Product Number: AR1100
RoHS Status: ROHS3 Compliant
Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SOIC
TOUCH SCREEN CONTROLLER, SOIC-20; IC Interface Type:RS232, USB; Resolution (Bits):12bit; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC SCREEN CNTRL 12BIT 20SOIC
Touch Screen Controllers Resistive USB+RS-232 Touch Screen Ctrlr
IC SCREEN CNTRL 12BIT 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1100-I/SO-ND | 775-AR1100-I/SO | 1321630-AR1100-I/SO | AR1100-I/SO | 58T8312 | AR1100-I/SO | AR1100-I/SO | AR1100-I/SO |
| Product Name | Touch Screen Controllers | 12BIT Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller, Soic-20; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts |