IC SCREEN CNTRL 12BIT 20QFN Product overview: AR1100-I/MQ from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1100-I/MQ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911681-AR1100-I/MQ
Series: mTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-VQFN (5x5)
Package: 20-VQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: AR1100
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-VQFN (5x5)
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 20QFN
TOUCH SCREEN CONTROLLER, QFN-20; IC Interface Type:RS232, USB; Resolution (Bits):12bit; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-VQFN (5x5)
Touch Screen Controllers Resistive USB+RS-232 Touch Screen Ctrlr
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-AR1100-I/MQ | 911681-AR1100-I/MQ | AR1100-I/MQ-ND | AR1100-I/MQ | AR1100-I/MQ | 58T8311 | AR1100-I/MQ | AR1100-I/MQ |
| Product Name | 12BIT Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1100-I/MQ | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controller, Qfn-20; Ic Interface Type Microchip | Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |